The PCM2901E/2K is a stereo USB audio codec with integrated full-speed USB interface, single-ended analog input and output, and self-powered operation. It features a 16-bit delta-sigma ADC and DAC with sampling rates up to 48 kHz and includes an on-chip clock generator requiring only a 12-MHz crystal. Operating from a single 3.3-V supply, it supports USB adaptive and asynchronous modes, along with HID volume and mute controls. The device is housed in a 28-pin SSOP package and is rated for operation from 0°C to 70°C. It is compliant with USB 1.1 and certified by USB-IF.
Stereo USB1.1 CODEC with line-out, Self-powered (HID Interface) 28-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 061324-PCM2901E/2K
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Stereo USB 1.1 CODEC, 16b, 48kS/s, 89dB SNR, 3.3V, SSOP Product overview: PCM2901E/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2901E/2K can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b USB 28-SSOP
IC STEREO AUD CODEC W/USB 28SSOP
Audio D/A Converter ICs Ster Codec w/USB Ifc & Sngl-end I/O
IC STEREO AUD CODEC W/USB 28SSOP
Stereo Audio Interface 16 b USB 28-SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2901E/2K | 061324-PCM2901E/2K | 716-PCM2901E/2K | PCM2901E/2K-ND | PCM2901E/2K | PCM2901E/2K | PCM2901E/2K | PCM2901E/2K |
| Product Name | PCM2901 Stereo USB1.1 CODEC with line-out, Self-powered (HID Interface) | Interface - Interface - CODECs - PCM2901E/2K | 3.3V SSOP Interface Transceiver IC | CODECS | Interface - CODECs | Audio D/A Converter ICs | CODECS | CODECS |
| Technology | USB | USB | USB | |||||
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Pd | 178 milliwatts |