The PCM3000 is a monolithic 18-bit stereo audio codec with single-ended analog input and output, designed for consumer audio applications requiring high performance in a compact form. It operates from a single 5 V supply and supports sampling rates from 4 kHz to 48 kHz with system clock frequencies of 256fs, 384fs, or 512fs. The device features an 18-bit delta-sigma ADC with 64× oversampling and a 94 dB SNR, and an 18-bit delta-sigma DAC with 8× oversampling and a 98 dB SNR. Digital features include high-pass filtering, de-emphasis, 256-step digital attenuation, soft mute, and digital loopback. It is housed in a 28-pin SSOP package measuring 10.6 mm wide and 500 mm long in tube packaging, with an operating temperature range of -25°C to 85°C and a thermal resistance of 100°C/W. The part supports left-justified, right-justified, I2S, and DSP data formats via a three-wire serial interface.
Stereo CODEC with line-out (S/W Control) 28-SSOP
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | PCM3000EG4 |
| Product Name | PCM3000 Stereo CODEC with line-out (S/W Control) |
| Device Type | Codec |