Texas Instruments PCM3000 Stereo CODEC with line-out (S/W Control) PCM3000E

Description
Stereo CODEC with line-out (S/W Control) 28-SSOP
Request a Quote Datasheet
Description
Stereo CODEC with line-out (S/W Control) 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3000 Stereo CODEC with line-out (S/W Control) - PCM3000E - Texas Instruments
Dallas, TX, United States
PCM3000 Stereo CODEC with line-out (S/W Control)
PCM3000E
PCM3000 Stereo CODEC with line-out (S/W Control) PCM3000E
Stereo CODEC with line-out (S/W Control) 28-SSOP

Stereo CODEC with line-out (S/W Control) 28-SSOP

Buy Now Datasheet
Interface - Interface - CODECs - PCM3000E - 026578-PCM3000E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3000E
026578-PCM3000E
Interface - Interface - CODECs - PCM3000E 026578-PCM3000E
Manufacturer: Texas Instruments Win Source Part Number: 026578-PCM3000E Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 18 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 94 / 98 Dynamic Range, ADCs / DACs (db) Typ: 94 / 97 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026578-PCM3000E
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 98
Dynamic Range, ADCs / DACs (db) Typ: 94 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - PCM3000E-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 18 b Serial 28-SSOP

Stereo Audio Interface 18 b Serial 28-SSOP

Buy Now Datasheet
SSOP Interface Transceiver IC - 716-PCM3000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
716-PCM3000E
SSOP Interface Transceiver IC 716-PCM3000E
General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SSOP Tube Product overview: PCM3000E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3000E can be used for catalog matching and distributor lookup.

General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SSOP Tube Product overview: PCM3000E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
PCM3000E
Interface - CODECs PCM3000E
Interface - CODECs SoundPlus Ster Codec 18-bits Ser Intrfc

Interface - CODECs SoundPlus Ster Codec 18-bits Ser Intrfc

Buy Now Datasheet
CODECS PCM3000E
PCM3000 STEREO CODEC WITH LINE-O

PCM3000 STEREO CODEC WITH LINE-O

Supplier's Site Datasheet
CODECS - PCM3000E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
PCM3000E
CODECS PCM3000E
Stereo Audio Interface 18 b Serial 28-SSOP

Stereo Audio Interface 18 b Serial 28-SSOP

Buy Now Datasheet
CODECS - PCM3000E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
PCM3000E
CODECS PCM3000E
Stereo Audio Interface 18 b Serial 28-SSOP

Stereo Audio Interface 18 b Serial 28-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3000E 026578-PCM3000E PCM3000E-ND 716-PCM3000E PCM3000E PCM3000E PCM3000E
Product Name PCM3000 Stereo CODEC with line-out (S/W Control) Interface - Interface - CODECs - PCM3000E CODECS SSOP Interface Transceiver IC Interface - CODECs CODECS CODECS
Device Type Codec Sensor Interface Codec Transceiver Stereo Audio Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - TLV320AIC23BIPWRCT - ODG (Origin Data Global)
Specs
Device Type Stereo Audio
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate - TLC320AC02CPM - Texas Instruments
Specs
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4938A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers