Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96Q1 CD74HC4051QM96Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160277-CD74HC4051QM 96Q1 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160277-CD74HC4051QM 96Q1 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96Q1 - 1160277-CD74HC4051QM96Q1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96Q1
1160277-CD74HC4051QM96Q1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96Q1 1160277-CD74HC4051QM96Q1
Manufacturer: Texas Instruments Win Source Part Number: 1160277-CD74HC4051QM 96Q1 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160277-CD74HC4051QM96Q1
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051QM96Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051QM96Q1
IC MUX 8:1 130OHM 16SOIC

IC MUX 8:1 130OHM 16SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96Q1 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051QM96Q1
Analog Switches, Multiplexers, Demultiplexers CD74HC4051QM96Q1
IC MUX/DEMUX 8X1 16-SOIC

IC MUX/DEMUX 8X1 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1160277-CD74HC4051QM96Q1 CD74HC4051QM96Q1 CD74HC4051QM96Q1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96Q1 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7008X-A3-T-1 - 077618-ADM7008X-A3-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Package Type QFP; PG-BFQFP-128
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details