Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers 48-TQFP -40 to 85
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Stereo Voice CODEC, 16b, 84dB SNR, 250mW, TQFP Product overview: TLV320AIC20KIPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 250mW, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC20KIPFB
Manufacturer: Texas Instruments
Win Source Part Number: 043195-TLV320AIC20KI
Packaging: Tray
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC CODEC 16BIT DUAL PROG 48-TQFP
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Interface - CODECs Stereo Voiceband Low Power Codec
AUDIO CODEC, 16BIT, 26KSPS, TQFP-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:26kSPS; Audio IC Case Style:TQFP; No. of Pins:48Pins; No. of RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC20KIPFB | 296-17965-ND | 716-TLV320AIC20KIPFB | 043195-TLV320AIC20KIPFB | TLV320AIC20KIPFB | TLV320AIC20KIPFB | TLV320AIC20KIPFB | 29AH7893 |
| Product Name | TLV320AIC20K Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers | CODECS | 250mW Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC20KIPFB | Interface - CODECs | CODECS | Interface - CODECs | Audio Codec, 16Bit, 26Ksps, Tqfp-48; Audio Codec Type Texas Instruments |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; 48-TQFP | TQFP-48 |