Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F2010-20I/SP

Description
IC MCU 16BIT 12KB FLASH 28SPDIP
Request a Quote Datasheet
Description
IC MCU 16BIT 12KB FLASH 28SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F201020ISP-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F201020ISP-ND
DSP (Digital Signal Processors) DSPIC30F201020ISP-ND
IC MCU 16BIT 12KB FLASH 28SPDIP

IC MCU 16BIT 12KB FLASH 28SPDIP

Buy Now Datasheet
 - 6229881P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F1010/202x range of devices feature peripherals to support digital switch-mode power supplies (SMPS) and other digital power conversion applications. Maximum Frequency = 20MIPS Series = dsPIC20F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 512 B Instruction Set Architecture = RISC Program Memory Size = 12 kB, 1024 B Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Delivery on production packaging - Tube. This product is non-returnable.

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F1010/202x range of devices feature peripherals to support digital switch-mode power supplies (SMPS) and other digital power conversion applications.
Maximum Frequency = 20MIPS
Series = dsPIC20F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 512 B
Instruction Set Architecture = RISC
Program Memory Size = 12 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = SPDIP
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6229881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F1010/202x range of devices feature peripherals to support digital switch-mode power supplies (SMPS) and other digital power conversion applications. Maximum Frequency = 20MIPS Series = dsPIC20F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 512 B Instruction Set Architecture = RISC Program Memory Size = 12 kB, 1024 B Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F1010/202x range of devices feature peripherals to support digital switch-mode power supplies (SMPS) and other digital power conversion applications.
Maximum Frequency = 20MIPS
Series = dsPIC20F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 512 B
Instruction Set Architecture = RISC
Program Memory Size = 12 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = SPDIP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F201020ISP-ND 6229881P
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21160NKB-100 - Lingto Electronic Limited
Specs
Clock Speed 100 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053902QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
DSP (Digital Signal Processors) - DSPIC30F3013T-30I/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details