Rochester Electronics Embedded - DSP (Digital Signal Processors) ADSP-2183BST-160

Description
IC DSP CONTROLLER 16BIT 128LQFP
Description
IC DSP CONTROLLER 16BIT 128LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADSP-2183BST-160 is a digital signal processor optimized for high-speed numeric processing applications. It operates at a maximum frequency of 40 MHz with a 19 ns instruction cycle time, achieving a sustained performance of 52 MIPS. The processor features a 3-bus architecture that allows dual operand fetches in every instruction cycle and supports single-cycle instruction execution and context switching. This DSP integrates 80K bytes of on-chip memory, including 16K words of program memory and 16K words of data memory, and is compatible with the ADSP-2100 family instruction set. It includes two independent data address generators, a powerful program sequencer for zero overhead looping, and multifunction instructions for enhanced processing capabilities. The ADSP-2183BST-160 supports various system interfaces, including a 16-bit internal DMA port for high-speed access to on-chip memory and an 8-bit DMA port for transparent program and data memory transfers. It also features two double-buffered serial ports for synchronous communication, programmable flag pins for flexible signaling, and extensive interrupt capabilities. This processor is available in a 128-lead LQFP package and is suitable for applications requiring efficient digital signal processing with low power dissipation, making it a viable option for engineers looking to implement DSP solutions in their projects.

Datasheet Summary
Powered by GS/AI

The ADSP-2183BST-160 is a digital signal processor optimized for high-speed numeric processing applications. It operates at a maximum frequency of 40 MHz with a 19 ns instruction cycle time, achieving a sustained performance of 52 MIPS. The processor features a 3-bus architecture that allows dual operand fetches in every instruction cycle and supports single-cycle instruction execution and context switching. This DSP integrates 80K bytes of on-chip memory, including 16K words of program memory and 16K words of data memory, and is compatible with the ADSP-2100 family instruction set. It includes two independent data address generators, a powerful program sequencer for zero overhead looping, and multifunction instructions for enhanced processing capabilities. The ADSP-2183BST-160 supports various system interfaces, including a 16-bit internal DMA port for high-speed access to on-chip memory and an 8-bit DMA port for transparent program and data memory transfers. It also features two double-buffered serial ports for synchronous communication, programmable flag pins for flexible signaling, and extensive interrupt capabilities. This processor is available in a 128-lead LQFP package and is suitable for applications requiring efficient digital signal processing with low power dissipation, making it a viable option for engineers looking to implement DSP solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - DSP (Digital Signal Processors) - ADSP-2183BST-160 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2183BST-160
Embedded - DSP (Digital Signal Processors) ADSP-2183BST-160
IC DSP CONTROLLER 16BIT 128LQFP

IC DSP CONTROLLER 16BIT 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number ADSP-2183BST-160
Product Name Embedded - DSP (Digital Signal Processors)
Clock Speed 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADBF531WBBCZ406 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details