The OMAP-L138 C6000 DSP+ARM processor is a dual-core applications processor integrating an ARM926EJ-S RISC MPU and a C674x fixed- and floating-point VLIW DSP core. It is packaged in a 361-ball NFBGA with a 0.65-mm ball pitch, and operates over a temperature range of -40°C to 90°C. The device supports 1.8-V and 3.3-V LVCMOS I/Os, features 32 KB L1P and 32 KB L1D caches, and includes 256 KB of unified L2 cache. Embedded peripherals include USB 2.0 OTG, Ethernet MAC, SATA controller, LCD controller, and multiple serial interfaces. The part is designed for industrial, communications, and embedded applications requiring low power and high processing performance.
C6000 DSP+ARM Processor 361-NFBGA -40 to 90
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | OMAPL138EZCED4E |
| Product Name | OMAP-L138 C6000 DSP+ARM Processor |
| Supply Voltage | 1.8V; 3.3V |
| Features | Flash Memory |
| Package Type | Other; NFBGA |
| Clock Speed | 456 MHz |
| MIPS | 456 |