TNETV2510CZGW -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TNETV2510CZGW
Description
IC DSP FIXED POINT BGA
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
IC DSP FIXED POINT BGA
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TNETV2510CZGW
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TNETV2510CZGW |
TNETV2510CZGW |
TNETV2510CZGW |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Package Type
|
Other; 240-BGA MICROSTAR (15x15)
|
BGA; Other; 240-LFBGA
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
3 suppliers
Data Bus
32-Bit
Supply Voltage
1.80V
Package Type
QFP; Other; 128-LQFP (20x14)
View Details
5 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details