Texas Instruments SM320C40 Floating-Point Digital Signal Processors, Military SM320C40HFHM40

Description
Floating-Point Digital Signal Processors, Military 352-CFP -55 to 125
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processors, Military 352-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM40 - Texas Instruments
Dallas, TX, United States
SM320C40 Floating-Point Digital Signal Processors, Military
SM320C40HFHM40
SM320C40 Floating-Point Digital Signal Processors, Military SM320C40HFHM40
Floating-Point Digital Signal Processors, Military 352-CFP -55 to 125

Floating-Point Digital Signal Processors, Military 352-CFP -55 to 125

Buy Now Datasheet
Floating-Point Digital Signal Processors, Military 352-CFP -55 to 125 Product overview: SM320C40HFHM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C40HFHM40 can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processors, Military 352-CFP -55 to 125 Product overview: SM320C40HFHM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C40HFHM40 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C40HFHM40 - 1031843-SM320C40HFHM40 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C40HFHM40
1031843-SM320C40HFHM40
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C40HFHM40 1031843-SM320C40HFHM40
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031843-SM320C40HFHM 40 Length: 7.63 mm Frequency: 40 MHz Operating Supply Voltage: 5 V RAM Size: 8 kB Thickness: 4 mm Height: 4.55 mm Number of Pins: 352 Width: 7.63 mm Categories: Embedded - DSP(Digital Signal Processors) Max Frequency: 40 MHz Alternative Parts (Cross-Reference): SMJ320C40HFHM40; SM320C40GFM40; TMS320C40GFL40; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 32 b Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 350 mA Number of Timers/Counters: 2

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031843-SM320C40HFHM40
Length: 7.63 mm
Frequency: 40 MHz
Operating Supply Voltage: 5 V
RAM Size: 8 kB
Thickness: 4 mm
Height: 4.55 mm
Number of Pins: 352
Width: 7.63 mm
Categories: Embedded - DSP(Digital Signal Processors)
Max Frequency: 40 MHz
Alternative Parts (Cross-Reference): SMJ320C40HFHM40; SM320C40GFM40; TMS320C40GFL40;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 32 b
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 350 mA
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C40HFHM40 698-SM320C40HFHM40 1031843-SM320C40HFHM40
Product Name SM320C40 Floating-Point Digital Signal Processors, Military Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM320C40HFHM40
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6701GJCA12EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA783BRGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers