Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202903-CS495314-CVZ
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 150MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 82kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 128-LQFP (20x14)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC DSP DECODER 32BIT 128-LQFP
IC DSP DECODER 32BIT 128-LQFP
IC DSP DECODER 32BIT 128-LQFP
IC DSP DECODER 32BIT 128-LQFP
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 202903-CS495314-CVZ | 143-CS495314-CVZ | CS495314-CVZ | CS495314-CVZ | CS495314-CVZ |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - CS495314-CVZ | IC DSP DECODER 32BIT 128-LQFP | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | ||||
| Supply Voltage | 1.80V | 1.89V | |||
| Package Type | QFP; Other; 128-LQFP (20x14) | QFP; Other; 128-LQFP | QFP | QFP; Other; 128-LQFP |