Texas Instruments OMAP-L138 C6000 DSP+ARM Processor TNETV138BINZWT4

Description
C6000 DSP+ARM Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
C6000 DSP+ARM Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OMAP-L138 C6000 DSP+ARM Processor - TNETV138BINZWT4 - Texas Instruments
Dallas, TX, United States
OMAP-L138 C6000 DSP+ARM Processor
TNETV138BINZWT4
OMAP-L138 C6000 DSP+ARM Processor TNETV138BINZWT4
C6000 DSP+ARM Processor 361-NFBGA 0 to 90

C6000 DSP+ARM Processor 361-NFBGA 0 to 90

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number TNETV138BINZWT4
Product Name OMAP-L138 C6000 DSP+ARM Processor
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
Clock Speed 456 MHz
MIPS 456
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers