Texas Instruments SMJ320C6415 Fixed-Point Digital Signal Processor SMJ320C6415DGADW60

Description
Fixed-Point Digital Signal Processor 570-FCPGA -55 to 115
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 570-FCPGA -55 to 115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMJ320C6415 Fixed-Point Digital Signal Processor - SMJ320C6415DGADW60 - Texas Instruments
Dallas, TX, United States
SMJ320C6415 Fixed-Point Digital Signal Processor
SMJ320C6415DGADW60
SMJ320C6415 Fixed-Point Digital Signal Processor SMJ320C6415DGADW60
Fixed-Point Digital Signal Processor 570-FCPGA -55 to 115

Fixed-Point Digital Signal Processor 570-FCPGA -55 to 115

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-SMJ320C6415DGADW60-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-SMJ320C6415DGADW60-ND
DSP (Digital Signal Processors) 296-SMJ320C6415DGADW60-ND
SMJ320C6415DGADW60

SMJ320C6415DGADW60

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C6415DGADW60
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMJ320C6415DGADW60
IC

IC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMJ320C6415DGADW60 296-SMJ320C6415DGADW60-ND SMJ320C6415DGADW60
Product Name SMJ320C6415 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DMA Channels 64
Supply Voltage 3.3V
Package Type Other; 570-BFCPGA
Pin Count 570
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM34020APCM40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers