Manufacturer: Texas Instruments
Win Source Part Number: 773603-DVC5416PGE160
Series: TMS320C54x
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Family Name: DVC5416
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Digital Signal Processor 144-LQFP 0 to 0 Product overview: DVC5416PGE160IDWLD from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DVC5416PGE160IDW
IC DSP 16BIT 160MHZ 144LQFP
IC DSP 16BIT 160MHZ 144LQFP
IC DSP 16BIT 160MHZ 144LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 773603-DVC5416PGE160IDWLD | 698-DVC5416PGE160IDWLD | DVC5416PGE160IDWLD-ND | DVC5416PGE160IDWLD | DVC5416PGE160IDWLD |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160IDWLD | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | 16-Bit | |||
| Supply Voltage | 1.60V | 3.3V; 1.60V | |||
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz |