Texas Instruments TNETE2201B 1.25-Gigabit Ethernet Transceiver TNETE2201BPJWG4

Description
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70
Request a Quote Datasheet
Description
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNETE2201B 1.25-Gigabit Ethernet Transceiver - TNETE2201BPJWG4 - Texas Instruments
Dallas, TX, United States
TNETE2201B 1.25-Gigabit Ethernet Transceiver
TNETE2201BPJWG4
TNETE2201B 1.25-Gigabit Ethernet Transceiver TNETE2201BPJWG4
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70

1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJWG4 - 055324-TNETE2201BPJWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJWG4
055324-TNETE2201BPJWG4
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJWG4 055324-TNETE2201BPJWG4
Manufacturer: Texas Instruments Win Source Part Number: 055324-TNETE2201BPJW G4 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 1.25Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055324-TNETE2201BPJWG4
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 1.25Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TNETE2201BPJWG4
Interface Transceiver IC 710-TNETE2201BPJWG4
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70 Product overview: TNETE2201BPJWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TNETE2201BPJWG4 can be used for catalog matching and distributor lookup.

1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70 Product overview: TNETE2201BPJWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TNETE2201BPJWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TNETE2201BPJWG4 055324-TNETE2201BPJWG4 710-TNETE2201BPJWG4
Product Name TNETE2201B 1.25-Gigabit Ethernet Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJWG4 Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers