The TMS320DM8148 is a high-performance DaVinci video processor designed for applications such as HD video conferencing, surveillance DVRs, and digital signage. It features a 1-GHz ARM Cortex-A8 core and a 750-MHz C674x VLIW DSP, with 512 KB of L2 cache and 128 KB of on-chip OCMC RAM. The device includes a HDVICPv2 engine for H.264, MPEG-2, and JPEG encoding/decoding, a SGX530 3D graphics engine, and a dual-channel HD video processing subsystem with HDMI 1.3 output. It supports dual DDR2/DDR3 interfaces up to DDR3-1066, dual Ethernet ports, USB 2.0 host/client, PCI Express 2.0, SATA 3.0 Gbps, and six McASPs. The part is packaged in a 684-pin Pb-free BGA package with 0.8-mm ball pitch.
DaVinci Digital Media Processor 684-FCBGA 0 to 90
Manufacturer: Texas Instruments
Win Source Part Number: 081575-TMX320DM8148B
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 500MHz DSP, 600MHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 684-FCBGA (23x23)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMX320DM8148BCYE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM8148BCYE
IC DGTL MEDIA PROCESSR 684FCBGA
IC DGTL MEDIA PROCESSR 684FCBGA
IC DGTL MEDIA PROCESSR 684FCBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMX320DM8148BCYE | 081575-TMX320DM8148BCYE | 698-TMX320DM8148BCYE | TMX320DM8148BCYE-ND | TMX320DM8148BCYE | TMX320DM8148BCYE |
| Product Name | TMS320DM8148 DaVinci Digital Media Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM8148BCYE | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 1.1V, 1.2V, 1.35V | 1.5V; 1.8V; 3.3V | |||
| Features | Flash Memory | |||||
| Package Type | Other; FCBGA | Other; 684-FCBGA (23x23) | Other; FCBGA | Other; 684-BFBGA, FCBGA | BGA; Other; 684-BFBGA, FCBGA | |
| Clock Speed | 750 MHz | 500 to 600 MHz | 600 MHz | 500 to 600 MHz | 500 to 600 MHz | 500 to 600 MHz |
| MIPS | 2000 |