Texas Instruments SMJ320C40 Floating-Point Digital Signal Processors, Military SMJ320C40HFHS60

Description
Floating-Point Digital Signal Processors, Military 352-CFP -55 to 100
Request a Quote
Description
Floating-Point Digital Signal Processors, Military 352-CFP -55 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMJ320C40HFHS60 is a military-grade floating-point digital signal processor (DSP) from Texas Instruments, designed for high-performance applications. It operates within a temperature range of -55°C to 100°C and features a maximum operating frequency of 60 MHz. This DSP is built using 0.72-Oºm double-level metal CMOS technology and supports a high level of parallel processing. Key specifications include a 33-ns instruction cycle time, delivering up to 60 million floating-point operations per second (MFLOPS), 30 million instructions per second (MIPS), and 330 million operations per second (MOPS). The device includes six on-chip communication ports for efficient processor-to-processor communication without the need for external hardware, as well as a smart direct memory access (DMA) coprocessor that allows concurrent I/O and CPU processing. The SMJ320C40HFHS60 is compatible with the SMJ320C30 source code and features a robust set of internal resources, including 12 40-bit registers, 8 auxiliary registers, and a 512-byte instruction cache. It is packaged in a 352-pin ceramic quad flatpack, making it suitable for applications requiring high reliability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The SMJ320C40HFHS60 is a military-grade floating-point digital signal processor (DSP) from Texas Instruments, designed for high-performance applications. It operates within a temperature range of -55°C to 100°C and features a maximum operating frequency of 60 MHz. This DSP is built using 0.72-Oºm double-level metal CMOS technology and supports a high level of parallel processing. Key specifications include a 33-ns instruction cycle time, delivering up to 60 million floating-point operations per second (MFLOPS), 30 million instructions per second (MIPS), and 330 million operations per second (MOPS). The device includes six on-chip communication ports for efficient processor-to-processor communication without the need for external hardware, as well as a smart direct memory access (DMA) coprocessor that allows concurrent I/O and CPU processing. The SMJ320C40HFHS60 is compatible with the SMJ320C30 source code and features a robust set of internal resources, including 12 40-bit registers, 8 auxiliary registers, and a 512-byte instruction cache. It is packaged in a 352-pin ceramic quad flatpack, making it suitable for applications requiring high reliability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Dallas, TX, United States
SMJ320C40 Floating-Point Digital Signal Processors, Military
SMJ320C40HFHS60
SMJ320C40 Floating-Point Digital Signal Processors, Military SMJ320C40HFHS60
Floating-Point Digital Signal Processors, Military 352-CFP -55 to 100

Floating-Point Digital Signal Processors, Military 352-CFP -55 to 100

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C40HFHS60
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMJ320C40HFHS60
MILITARY GRADE C40 FLOATING-POIN

MILITARY GRADE C40 FLOATING-POIN

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMJ320C40HFHS60 SMJ320C40HFHS60
Product Name SMJ320C40 Floating-Point Digital Signal Processors, Military Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Features Embedded Timers
Clock Speed 60 MHz 60 MHz
MIPS 30
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details