66AK2G12ABY60FS -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
DSP (Digital Signal Processors)
66AK2G12ABY60FS
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
66AK2G12ABY60FS |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Package Type
|
BGA; Other; 625-LFBGA, FCBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
-55 to 115 C (-67 to 239 F)
DMA Channels
4
View Details
2 suppliers
Clock Speed
100 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 80-TQFP
Pin Count
80
View Details