Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6455ZTZ TMX320C6455ZTZ

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033377-TMX320C6455Z TZ Mounting: SMD (SMT) Frequency: 1 GHz Number of Pins: 697 Categories: Embedded - DSP(Digital Signal Processors) Case / Package: FCBGA Max Frequency: 1 GHz Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 1.1875 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033377-TMX320C6455Z TZ Mounting: SMD (SMT) Frequency: 1 GHz Number of Pins: 697 Categories: Embedded - DSP(Digital Signal Processors) Case / Package: FCBGA Max Frequency: 1 GHz Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 1.1875 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6455ZTZ - 1033377-TMX320C6455ZTZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6455ZTZ
1033377-TMX320C6455ZTZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6455ZTZ 1033377-TMX320C6455ZTZ
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033377-TMX320C6455Z TZ Mounting: SMD (SMT) Frequency: 1 GHz Number of Pins: 697 Categories: Embedded - DSP(Digital Signal Processors) Case / Package: FCBGA Max Frequency: 1 GHz Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 1.1875 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033377-TMX320C6455ZTZ
Mounting: SMD (SMT)
Frequency: 1 GHz
Number of Pins: 697
Categories: Embedded - DSP(Digital Signal Processors)
Case / Package: FCBGA
Max Frequency: 1 GHz
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.46 V
Min Supply Voltage: 1.1875 V

Buy Now
64-BIT, 66MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, PLASTIC, FCBGA-697 Product overview: TMX320C6455ZTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6455ZTZ can be used for catalog matching and distributor lookup.

64-BIT, 66MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, PLASTIC, FCBGA-697 Product overview: TMX320C6455ZTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6455ZTZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1033377-TMX320C6455ZTZ 698-TMX320C6455ZTZ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6455ZTZ 66MHz Dsp
Package Type Other; FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - AD14060BF-4 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS495314-CVZ - 202903-CS495314-CVZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Package Type QFP; Other; 128-LQFP (20x14)
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details