Digital Media Processor based on the OMAP™3 architecture featuring a 1-GHz ARM® Cortex™-A8 core and an 800-MHz TMS320C64x+ DSP core, with a 515-pin Package-on-Package (POP) FCBGA package and operating temperature range of 0 to 90°C.
Digital Media Processor 515-POP-FCBGA 0 to 90
IC DGTL MEDIA PROCESSOR 515FCBGA
IC DGTL MEDIA PROCESSOR 515FCBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DM3725CBC | 296-42764-ND | DM3725CBC |
| Product Name | DM3725 Digital Media Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V | 1.8V; 1.10V | |
| Features | Flash Memory | ||
| Package Type | Other; FCBGA,POP-FCBGA | Other; 515-VFBGA, FCBGA | BGA; Other; 515-VFBGA, FCBGA |
| Clock Speed | 660 to 800 MHz | 800 MHz | 800 MHz |
| MIPS | 2000 |