Texas Instruments TMS570LS0432 16- and 32-Bit RISC Flash Microcontroller TMS5700432APZQQ1

Description
16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125
Request a Quote Datasheet
Description
16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS570LS0432 16- and 32-Bit RISC Flash Microcontroller - TMS5700432APZQQ1 - Texas Instruments
Dallas, TX, United States
TMS570LS0432 16- and 32-Bit RISC Flash Microcontroller
TMS5700432APZQQ1
TMS570LS0432 16- and 32-Bit RISC Flash Microcontroller TMS5700432APZQQ1
16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125

16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 384KB Embedded Microcontroller MCU
685-TMS5700432APZQQ1
32-bit 80MHz 384KB Embedded Microcontroller MCU 685-TMS5700432APZQQ1
32-Bit ARM MCU, 80MHz, 384KB Flash, 16 ADC, 45 I/O, LQFP Product overview: TMS5700432APZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700432APZQQ1 can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 80MHz, 384KB Flash, 16 ADC, 45 I/O, LQFP Product overview: TMS5700432APZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700432APZQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-37168-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37168-ND
Microcontrollers 296-37168-ND
ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS5700432APZQQ1 - 937121-TMS5700432APZQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5700432APZQQ1
937121-TMS5700432APZQQ1
Embedded - Embedded - Microcontrollers - TMS5700432APZQQ1 937121-TMS5700432APZQQ1
Manufacturer: Texas Instruments Win Source Part Number: 937121-TMS5700432APZ QQ1 Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-R4 series Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-R4 Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, LINbus, MibSPI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 45 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.14V ~ 3.6V Part Status: Obsolete Family Name: TMS570 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-37168-ND, 296-37168, -296-37168

Manufacturer: Texas Instruments
Win Source Part Number: 937121-TMS5700432APZQQ1
Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-R4 series Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-R4
Speed: 80MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.14V ~ 3.6V
Part Status: Obsolete
Family Name: TMS570
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-37168-ND, 296-37168, -296-37168

Buy Now Datasheet
Embedded - Microcontrollers - TMS5700432APZQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5700432APZQQ1
Embedded - Microcontrollers TMS5700432APZQQ1
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS5700432APZQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5700432APZQQ1
Microcontrollers TMS5700432APZQQ1
ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5700432APZQQ1 685-TMS5700432APZQQ1 296-37168-ND 937121-TMS5700432APZQQ1 TMS5700432APZQQ1 TMS5700432APZQQ1
Product Name TMS570LS0432 16- and 32-Bit RISC Flash Microcontroller 32-bit 80MHz 384KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS5700432APZQQ1 Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 100 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12-bit (16ch) Other; A/D 16x12b
RAM 32 KB 32 KB 32 KB 384 KB 32 KB
ROM Type Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details