Texas Instruments Embedded - Embedded - Microcontrollers - ENICSF2811PBKA ENICSF2811PBKA

Description
Manufacturer: Texas Instruments Win Source Part Number: 773795-ENICSF2811PBK A Series: C2000 C28x Fixed-Point Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 150MHz Core Size: 32-Bit Connectivity: CAN, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.81 V ~ 2 V Family Name: ENICSF2811 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 773795-ENICSF2811PBK A Series: C2000 C28x Fixed-Point Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 150MHz Core Size: 32-Bit Connectivity: CAN, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.81 V ~ 2 V Family Name: ENICSF2811 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA
773795-ENICSF2811PBKA
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA 773795-ENICSF2811PBKA
Manufacturer: Texas Instruments Win Source Part Number: 773795-ENICSF2811PBK A Series: C2000 C28x Fixed-Point Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 150MHz Core Size: 32-Bit Connectivity: CAN, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.81 V ~ 2 V Family Name: ENICSF2811 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773795-ENICSF2811PBKA
Series: C2000 C28x Fixed-Point
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 150MHz
Core Size: 32-Bit
Connectivity: CAN, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.81 V ~ 2 V
Family Name: ENICSF2811
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 773795-ENICSF2811PBKA
Product Name Embedded - Embedded - Microcontrollers - ENICSF2811PBKA
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - A2C04189800 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details