Texas Instruments TMS320C6416 Fixed-Point Digital Signal Processor TMS32C6416EZLZ5E0

Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6416 Fixed-Point Digital Signal Processor
TMS32C6416EZLZ5E0
TMS320C6416 Fixed-Point Digital Signal Processor TMS32C6416EZLZ5E0
Fixed-Point Digital Signal Processor 532-FCBGA

Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6416EZLZ5E0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6416EZLZ5E0-ND
DSP (Digital Signal Processors) TMS32C6416EZLZ5E0-ND
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
C64x fixed point DSP- up to 720MHz, McBSP, PCI, VCP/TCP 532-FCBGA 0 to 90 Product overview: TMS32C6416EZLZ5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6416EZLZ5E 0 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 720MHz, McBSP, PCI, VCP/TCP 532-FCBGA 0 to 90 Product overview: TMS32C6416EZLZ5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6416EZLZ5E0 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6416EZLZ5E0
219482-TMS32C6416EZLZ5E0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6416EZLZ5E0 219482-TMS32C6416EZLZ5E0
Manufacturer: Texas Instruments Win Source Part Number: 219482-TMS32C6416EZL Z5E0 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS32C6416EGLZ5E0; TMS32C6416ECLZ5E0; TMS32C6416EZLZW5E0; TMS32C6416EZLZ5E0; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 219482-TMS32C6416EZLZ5E0
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6416EGLZ5E0; TMS32C6416ECLZ5E0; TMS32C6416EZLZW5E0; TMS32C6416EZLZ5E0;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FIXED POINT DSP 532-FCBGA - 815-TMS32C6416EZLZ5E0 - Utmel Electronic Limited
Hong Kong, China
IC FIXED POINT DSP 532-FCBGA
815-TMS32C6416EZLZ5E0
IC FIXED POINT DSP 532-FCBGA 815-TMS32C6416EZLZ5E0
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS32C6416EZLZ5E0 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS32C6416EZLZ5E0
Embedded - DSP (Digital Signal Processors) TMS32C6416EZLZ5E0
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS32C6416EZLZ5E0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6416EZLZ5E0
DSP (Digital Signal Processors) TMS32C6416EZLZ5E0
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6416EZLZ5E0 TMS32C6416EZLZ5E0-ND 698-TMS32C6416EZLZ5E0 219482-TMS32C6416EZLZ5E0 815-TMS32C6416EZLZ5E0 TMS32C6416EZLZ5E0 TMS32C6416EZLZ5E0
Product Name TMS320C6416 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 720MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6416EZLZ5E0 IC FIXED POINT DSP 532-FCBGA Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
DMA Channels 64 64
Supply Voltage 1.2V; 3.3V 1.2V 1.20V 1.2V
Package Type Other; 532-BFBGA, FCBGA Other; FCBGA Other; 532-FCBGA (23x23) Other; 532-BFBGA, FCBGA BGA; Other; 532-BFBGA, FCBGA
Pin Count 532 532
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details