Texas Instruments SM320C50-EP Enhanced Product Digital Signal Processor SM320C50PQI80EP

Description
Enhanced Product Digital Signal Processor 132-BQFP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Digital Signal Processor 132-BQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SM320C50-EP Enhanced Product Digital Signal Processor
SM320C50PQI80EP
SM320C50-EP Enhanced Product Digital Signal Processor SM320C50PQI80EP
Enhanced Product Digital Signal Processor 132-BQFP -40 to 85

Enhanced Product Digital Signal Processor 132-BQFP -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-22569-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22569-ND
DSP (Digital Signal Processors) 296-22569-ND
IC DGTL SGNL PROC 80MHZ 132-QFP

IC DGTL SGNL PROC 80MHZ 132-QFP

Buy Now Datasheet
Enhanced Product Digital Signal Processor 132-BQFP -40 to 85 Product overview: SM320C50PQI80EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C50PQI80EP can be used for catalog matching and distributor lookup.

Enhanced Product Digital Signal Processor 132-BQFP -40 to 85 Product overview: SM320C50PQI80EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C50PQI80EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265139-SM320C50PQI80EP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265139-SM320C50PQI80EP
Win Source Part Number: 1265139-SM320C50PQI8 0EP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C5x Type: Fixed Point Voltage - I/O: 5.00V Package: Tray Standard Package: 36 Mounting: SMD (SMT) Interface: Serial Port Clock Rate: 80MHz Non-Volatile Memory: ROM (4kB) On-Chip RAM: 20kB Voltage - Core: 5.00V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.54x24.54) Temperature Range - Operating: -40°C ~ 85°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: V62/03613-02XE,-296- 22569,-SM320C50PQI80 EPR,-296-22569,-V62/ 03613-02XE,-V62/0361 3-02XER,296-22569R,- 296-22569R,296-22569 Base Product Number: SM320 Product Status: Obsolete

Win Source Part Number: 1265139-SM320C50PQI80EP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C5x
Type: Fixed Point
Voltage - I/O: 5.00V
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Interface: Serial Port
Clock Rate: 80MHz
Non-Volatile Memory: ROM (4kB)
On-Chip RAM: 20kB
Voltage - Core: 5.00V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.54x24.54)
Temperature Range - Operating: -40°C ~ 85°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: V62/03613-02XE,-296-22569,-SM320C50PQI80EPR,-296-22569,-V62/03613-02XE,-V62/03613-02XER,296-22569R,-296-22569R,296-22569
Base Product Number: SM320
Product Status: Obsolete

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320C50PQI80EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C50PQI80EP
DSP (Digital Signal Processors) SM320C50PQI80EP
IC DGTL SGNL PROC 80MHZ 132-QFP

IC DGTL SGNL PROC 80MHZ 132-QFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - SM320C50PQI80EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320C50PQI80EP
Embedded - DSP (Digital Signal Processors) SM320C50PQI80EP
IC DGTL SGNL PROC 80MHZ 132-QFP

IC DGTL SGNL PROC 80MHZ 132-QFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C50PQI80EP 296-22569-ND 698-SM320C50PQI80EP 1265139-SM320C50PQI80EP SM320C50PQI80EP SM320C50PQI80EP
Product Name SM320C50-EP Enhanced Product Digital Signal Processor DSP (Digital Signal Processors) Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 5V 5V 5.00V
Package Type Other; 132-BQFP Bumpered Other; BQFP QFP; Other; 132-BQFP Bumpered
Pin Count 132
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
OMAP3525 Applications Processor - OMAP3525ECBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details