Texas Instruments SM320C6712D-EP Enhanced Product Floating-Point Dsp SM32C6712DGDPA16EP

Description
Enhanced Product Floating-Point Dsp 272-BGA -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Floating-Point Dsp 272-BGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Dallas, TX, United States
SM320C6712D-EP Enhanced Product Floating-Point Dsp
SM32C6712DGDPA16EP
SM320C6712D-EP Enhanced Product Floating-Point Dsp SM32C6712DGDPA16EP
Enhanced Product Floating-Point Dsp 272-BGA -40 to 105

Enhanced Product Floating-Point Dsp 272-BGA -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6712DGDPA16EP
798994-SM32C6712DGDPA16EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6712DGDPA16EP 798994-SM32C6712DGDPA16EP
Manufacturer: Texas Instruments Win Source Part Number: 798994-SM32C6712DGDP A16EP Series: TMS320C67x Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 272-BBGA Mounting: SMD Interface: McBSP Clock Rate: 167MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.20V Family Name: SM32C6712D Categories: Integrated Circuits (ICs) Manufacturer Package: 272-BGA (27x27) Introduction Date: September 01, 2004 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798994-SM32C6712DGDPA16EP
Series: TMS320C67x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 272-BBGA
Mounting: SMD
Interface: McBSP
Clock Rate: 167MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.20V
Family Name: SM32C6712D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 272-BGA (27x27)
Introduction Date: September 01, 2004
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SM32C6712DGDPA16EP - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 166MHz, CMOS, PBGA272

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 166MHz, CMOS, PBGA272

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-22234-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22234-ND
DSP (Digital Signal Processors) 296-22234-ND
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now Datasheet
Enhanced product C6712D DSP 272-BGA -40 to 105 Product overview: SM32C6712DGDPA16EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6712DGDPA16 EP can be used for catalog matching and distributor lookup.

Enhanced product C6712D DSP 272-BGA -40 to 105 Product overview: SM32C6712DGDPA16EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6712DGDPA16EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32C6712DGDPA16EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6712DGDPA16EP
DSP (Digital Signal Processors) SM32C6712DGDPA16EP
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32C6712DGDPA16EP 798994-SM32C6712DGDPA16EP SM32C6712DGDPA16EP 296-22234-ND 698-SM32C6712DGDPA16EP SM32C6712DGDPA16EP
Product Name SM320C6712D-EP Enhanced Product Floating-Point Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6712DGDPA16EP DSP (Digital Signal Processors) BGA Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.20V 1.2V; 3.3V 1.2V
Clock Speed 167 MHz 167 MHz 167 MHz 167 MHz 167 MHz
MMACS 300
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military - SM320C6201GJCA20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWT4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details