The TMS320C6211B is a fixed-point digital signal processor with a VelociTI™ VLIW core, featuring eight 32-bit functional units, a 512M-byte external memory interface, 64K-byte unified L2 memory, and a 256-pin BGA package. It operates at 150 MHz with a 1.8-V core voltage and 3.3-V I/Os, supports little and big endian modes, and includes an enhanced DMA controller, two McBSPs, a 16-bit HPI, and two 32-bit timers. The ZFN package variant is RoHS-compliant with a lead finish of SnAgCu, operates from -40°C to 105°C, and has a thermal profile rated for peak reflow of 260°C. It is IEEE-1149.1 JTAG boundary-scan compatible.
Fixed-Point Digital Signal Processor 256-BGA
Fixed-Point Digital Signal Processor 256-BGA Product overview: TMS32C6211BZFNA150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6211BZFNA1
IC FIXED POINT DSP 256-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 797627-TMS32C6211BZF
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 150MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.80V
Family Name: TMS320C6211B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (27x27)
Alternative Parts (Cross-Reference): TMS32C6211BGFNA150; TMS320C6211BGFN150; TMS32C6211BGFNA150; TMS320C6211BZFN150;
Introduction Date: March 23, 2006
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 150MHz, CMOS, PBGA256
IC FIXED POINT DSP 256-BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS32C6211BZFNA150 | 698-TMS32C6211BZFNA150 | TMS32C6211BZFNA150-ND | 797627-TMS32C6211BZFNA150 | TMS32C6211BZFNA150 | TMS32C6211BZFNA150 |
| Product Name | TMS320C6211B Fixed-Point Digital Signal Processor | BGA Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6211BZFNA150 | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V | 1.8V; 3.3V | 1.80V | |||
| Package Type | Other; BGA | BGA; Other; 256-BGA | BGA; Other; BGA256 | BGA; Other; 256-BGA | ||
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |