Enhanced Product Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Manufacturer: Texas Instruments
Win Source Part Number: 1250850-SM320C6455BG
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V
Package: 697-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Family Name: SM320C6455-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 697-FCBGA (24x24)
Alternative Parts (Cross-Reference): SM320C6455GTZAEP; SM320C6455BGTZAEP;
Introduction Date: September 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697
IC DSP FIXED-POINT 697FCBGA
Enhanced product C6455 DSP 697-FCBGA 0 to 90 Product overview: SM320C6455BGTZEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6455BGTZEP
IC DSP FIXED-POINT 697FCBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | SM320C6455BGTZEP | 1250850-SM320C6455BGTZEP | SM320C6455BGTZEP | 296-29839-ND | 698-SM320C6455BGTZEP | SM320C6455BGTZEP |
| Product Name | SM320C6455-EP Enhanced Product Fixed-Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6455BGTZEP | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.20V | 1.2V; 1.5V; 1.8V; 3.3V | 1.25V | |||
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | ||
| Interface Type | I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA | I²C; PCI | I2C, PCI | I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA |