Texas Instruments SMJ320C50 Digital Signal Processors SMJ320C50HFGM50

Description
Digital Signal Processors 132-CFP -55 to 125
Request a Quote Datasheet
Description
Digital Signal Processors 132-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SMJ320C50 Digital Signal Processors
SMJ320C50HFGM50
SMJ320C50 Digital Signal Processors SMJ320C50HFGM50
Digital Signal Processors 132-CFP -55 to 125

Digital Signal Processors 132-CFP -55 to 125

Buy Now Datasheet
Digital Signal Processors 132-CFP -55 to 125 Product overview: SMJ320C50HFGM50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C50HFGM50 can be used for catalog matching and distributor lookup.

Digital Signal Processors 132-CFP -55 to 125 Product overview: SMJ320C50HFGM50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C50HFGM50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C50HFGM50
1251931-SMJ320C50HFGM50
Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C50HFGM50 1251931-SMJ320C50HFGM50
Manufacturer: Texas Instruments Win Source Part Number: 1251931-SMJ320C50HFG M50 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1251931-SMJ320C50HFGM50
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
 - SMJ320C50HFGM50 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, CQFP132

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, CQFP132

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SMJ320C50HFGM50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SMJ320C50HFGM50
DSP (Digital Signal Processors) SMJ320C50HFGM50
DSP, 16-BIT SIZE, 16-EXT BIT, 50

DSP, 16-BIT SIZE, 16-EXT BIT, 50

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C50HFGM50
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMJ320C50HFGM50
DIGITAL SIGNAL PROCESSORS 132-CF

DIGITAL SIGNAL PROCESSORS 132-CF

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMJ320C50HFGM50 698-SMJ320C50HFGM50 1251931-SMJ320C50HFGM50 SMJ320C50HFGM50 SMJ320C50HFGM50 SMJ320C50HFGM50
Product Name SMJ320C50 Digital Signal Processors Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C50HFGM50 DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 5V
Data Bus 16-Bit
Package Type Other; CFP132
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160TOOAN - 773604-DVC5416PGE160TOOAN - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
2 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
3 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - 5962-0153001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
4 suppliers