Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS32C6203BZNZA250

Description
IC FIXED POINT DSP 352-FCBGA
Request a Quote Datasheet
Description
IC FIXED POINT DSP 352-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS32C6203BZNZA250-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6203BZNZA250-ND
DSP (Digital Signal Processors) TMS32C6203BZNZA250-ND
IC FIXED POINT DSP 352-FCBGA

IC FIXED POINT DSP 352-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6203BZNZA250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6203BZNZA250
DSP (Digital Signal Processors) TMS32C6203BZNZA250
IC FIXED POINT DSP 352-FCBGA

IC FIXED POINT DSP 352-FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS32C6203BZNZA250 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS32C6203BZNZA250
Embedded - DSP (Digital Signal Processors) TMS32C6203BZNZA250
IC FIXED POINT DSP 352-FCBGA

IC FIXED POINT DSP 352-FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6203BZNZA250-ND TMS32C6203BZNZA250 TMS32C6203BZNZA250
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.5V; 3.3V
Package Type Other; 352-BBGA, FCBGA BGA; Other; 352-BBGA, FCBGA
Pin Count 352
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-TAS3208PZP-ND - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21060LKS-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
32-bit 32Bit 120MHz QFN Dsp - 698-CS48L11-CNZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Supply Voltage 1V
Package Type Other; QFN
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details