Cirrus Logic, Inc. Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZR CS48L11-CNZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771804-CS48L11-CNZR Packaging: Reel package Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 1.8V, 3.3V Package: 24-QFN Interface: I2C, SPI Clock Rate: 150MHz Non-Volatile Memory: ROM (160 kB) On-Chip RAM: 256kB Voltage - Core: 1.00V, 1.20V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771804-CS48L11-CNZR Packaging: Reel package Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 1.8V, 3.3V Package: 24-QFN Interface: I2C, SPI Clock Rate: 150MHz Non-Volatile Memory: ROM (160 kB) On-Chip RAM: 256kB Voltage - Core: 1.00V, 1.20V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZR
771804-CS48L11-CNZR
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZR 771804-CS48L11-CNZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771804-CS48L11-CNZR Packaging: Reel package Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 1.8V, 3.3V Package: 24-QFN Interface: I2C, SPI Clock Rate: 150MHz Non-Volatile Memory: ROM (160 kB) On-Chip RAM: 256kB Voltage - Core: 1.00V, 1.20V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771804-CS48L11-CNZR
Packaging: Reel package
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 1.8V, 3.3V
Package: 24-QFN
Interface: I2C, SPI
Clock Rate: 150MHz
Non-Volatile Memory: ROM (160 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.00V, 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
32-bit 32Bit 120MHz QFN Dsp
698-CS48L11-CNZR
32-bit 32Bit 120MHz QFN Dsp 698-CS48L11-CNZR
DSP Fixed-Point 32Bit 120MHz 24-Pin QFN T/R Product overview: CS48L11-CNZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32Bit, 120MHz, QFN. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32Bit, 120MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L11-CNZR can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32Bit 120MHz 24-Pin QFN T/R Product overview: CS48L11-CNZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32Bit, 120MHz, QFN. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32Bit, 120MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L11-CNZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS48L11-CNZR
Embedded - DSP (Digital Signal Processors) CS48L11-CNZR
IC - LOW POWER AUDIO DSP

IC - LOW POWER AUDIO DSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS48L11-CNZR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS48L11-CNZR
IC - LOW POWER AUDIO DSP

IC - LOW POWER AUDIO DSP

Supplier's Site
DSP (Digital Signal Processors) - CS48L11-CNZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS48L11-CNZR
DSP (Digital Signal Processors) CS48L11-CNZR
IC - LOW POWER AUDIO DSP

IC - LOW POWER AUDIO DSP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 771804-CS48L11-CNZR 698-CS48L11-CNZR CS48L11-CNZR CS48L11-CNZR CS48L11-CNZR
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZR 32-bit 32Bit 120MHz QFN Dsp Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.00V, 1.20V 1V
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416GGU16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21364YSWZ-2AA - Lingto Electronic Limited
Specs
Clock Speed 200 MHz
Interface Type SPI; DAI, SPI
View Details
DSP (Digital Signal Processors) - DSPIC30F3012T-20I/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details