Texas Instruments TMS320VC5501 Fixed-Point Digital Signal Processor TMS320VC5501PGF300

Description
Fixed-Point Digital Signal Processor 176-LQFP -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 176-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5501 Fixed-Point Digital Signal Processor - TMS320VC5501PGF300 - Texas Instruments
Dallas, TX, United States
TMS320VC5501 Fixed-Point Digital Signal Processor
TMS320VC5501PGF300
TMS320VC5501 Fixed-Point Digital Signal Processor TMS320VC5501PGF300
Fixed-Point Digital Signal Processor 176-LQFP -40 to 85

Fixed-Point Digital Signal Processor 176-LQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5501PGF300
083366-TMS320VC5501PGF300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5501PGF300 083366-TMS320VC5501PGF300
Manufacturer: Texas Instruments Win Source Part Number: 083366-TMS320VC5501P GF300 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 300MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 48kB Voltage - Core: 1.26V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): TMS320VC5501GZZ300; TMX320VC5501PGF300; TMS320VC5501PGF300; TMS320VC5501ZZZ300; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083366-TMS320VC5501PGF300
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 300MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 48kB
Voltage - Core: 1.26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): TMS320VC5501GZZ300; TMX320VC5501PGF300; TMS320VC5501PGF300; TMS320VC5501ZZZ300;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 300MHz 32KB Dsp - 698-TMS320VC5501PGF300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 300MHz 32KB Dsp
698-TMS320VC5501PGF300
32-bit 300MHz 32KB Dsp 698-TMS320VC5501PGF300
32-bit DSP 300MHz 32KB RAM LQFP 176-Pin Product overview: TMS320VC5501PGF300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz, 32KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 300MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5501PGF3 00 can be used for catalog matching and distributor lookup.

32-bit DSP 300MHz 32KB RAM LQFP 176-Pin Product overview: TMS320VC5501PGF300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz, 32KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 300MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5501PGF300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-17380-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17380-ND
DSP (Digital Signal Processors) 296-17380-ND
IC FXD-PNT DSP 600 MIPS 176-LQFP

IC FXD-PNT DSP 600 MIPS 176-LQFP

Buy Now Datasheet
 - 7094096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 300MHz Device Million Instructions per Second = 600MIPS Data Bus Width = 32bit RAM Size = 32 kB Program Memory Size = 32 kB Program Memory Type = DARAM, ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Pin Count = 176 Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 300MHz
Device Million Instructions per Second = 600MIPS
Data Bus Width = 32bit
RAM Size = 32 kB
Program Memory Size = 32 kB
Program Memory Type = DARAM, ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 176
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 7094096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 300MHz Device Million Instructions per Second = 600MIPS Data Bus Width = 32bit RAM Size = 32 kB Program Memory Size = 32 kB Program Memory Type = DARAM, ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Pin Count = 176

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 300MHz
Device Million Instructions per Second = 600MIPS
Data Bus Width = 32bit
RAM Size = 32 kB
Program Memory Size = 32 kB
Program Memory Type = DARAM, ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 176

Supplier's Site
DSP (Digital Signal Processors) - TMS320VC5501PGF300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5501PGF300
DSP (Digital Signal Processors) TMS320VC5501PGF300
IC FXD-PNT DSP 600 MIPS 176-LQFP

IC FXD-PNT DSP 600 MIPS 176-LQFP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5501PGF300 083366-TMS320VC5501PGF300 698-TMS320VC5501PGF300 296-17380-ND 7094096P TMS320VC5501PGF300
Product Name TMS320VC5501 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5501PGF300 32-bit 300MHz 32KB Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.26V 1.26V 3.3V; 1.26V
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
MMACS 600
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

BGA Dsp - 698-D35004AZGW160 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers
SMJ320C25 Digital Signal Processors - 5962-8861901ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
4 suppliers
OMAP3525 Applications Processor - OMAP3525ECUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers