Texas Instruments OMAP3525 Applications Processor OMAP3525ECUS

Description
Applications Processor 423-FCBGA 0 to 90
Request a Quote Datasheet
Description
Applications Processor 423-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OMAP3525 Applications Processor - OMAP3525ECUS - Texas Instruments
Dallas, TX, United States
OMAP3525 Applications Processor
OMAP3525ECUS
OMAP3525 Applications Processor OMAP3525ECUS
Applications Processor 423-FCBGA 0 to 90

Applications Processor 423-FCBGA 0 to 90

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number OMAP3525ECUS
Product Name OMAP3525 Applications Processor
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
Clock Speed 430 MHz
MIPS 1200
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SMJ320C6203 Fixed-Point Digital Signal Processor - SM320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details