Texas Instruments TMS320VC5410A Digital Signal Processor TMS320VC5410AGGU12

Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5410A Digital Signal Processor - TMS320VC5410AGGU12 - Texas Instruments
Dallas, TX, United States
TMS320VC5410A Digital Signal Processor
TMS320VC5410AGGU12
TMS320VC5410A Digital Signal Processor TMS320VC5410AGGU12
Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5410AGGU12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410AGGU 12 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5410AGGU12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410AGGU12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AGGU12
1271353-TMS320VC5410AGGU12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AGGU12 1271353-TMS320VC5410AGGU12
Manufacturer: Texas Instruments Win Source Part Number: 1271353-TMS320VC5410 AGGU12 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LFBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 120MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 1.50V Family Name: TMS320VC5410A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TMS320VC5410APGE12; TMS320VC5410AZGU12; Introduction Date: November 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271353-TMS320VC5410AGGU12
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Family Name: TMS320VC5410A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320VC5410APGE12; TMS320VC5410AZGU12;
Introduction Date: November 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-12077-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12077-ND
DSP (Digital Signal Processors) 296-12077-ND
IC DSP FIXED PT 120 MIPS 144-BGA

IC DSP FIXED PT 120 MIPS 144-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5410AGGU12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5410AGGU12
DSP (Digital Signal Processors) TMS320VC5410AGGU12
IC DSP FIXED PT 120 MIPS 144-BGA

IC DSP FIXED PT 120 MIPS 144-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5410AGGU12 698-TMS320VC5410AGGU12 1271353-TMS320VC5410AGGU12 296-12077-ND TMS320VC5410AGGU12
Product Name TMS320VC5410A Digital Signal Processor BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AGGU12 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.50V 1.5V; 3.3V
Clock Speed 120 to 160 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
4 suppliers
SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor - SM320C6678ACYPW - Texas Instruments
Specs
Supply Voltage 1.5V; 1.8V
Features Embedded Timers
Package Type Other; FCBGA
View Details
4 suppliers
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - 5962-0153001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
4 suppliers
Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details