Texas Instruments Dsp DRA622CIZKKRQ1

Description
DRA622CIZKKRQ1 Product overview: DRA622CIZKKRQ1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DRA622CIZKKRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DRA622CIZKKRQ1 Product overview: DRA622CIZKKRQ1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DRA622CIZKKRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA622CIZKKRQ1 Product overview: DRA622CIZKKRQ1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DRA622CIZKKRQ1 can be used for catalog matching and distributor lookup.

DRA622CIZKKRQ1 Product overview: DRA622CIZKKRQ1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DRA622CIZKKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DRA622CIZKKRQ1
1034066-DRA622CIZKKRQ1
Embedded - Embedded - DSP (Digital Signal Processors) - DRA622CIZKKRQ1 1034066-DRA622CIZKKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1034066-DRA622CIZKKR Q1 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1034066-DRA622CIZKKRQ1
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - DRA622CIZKKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DRA622CIZKKRQ1
DSP (Digital Signal Processors) DRA622CIZKKRQ1
DRA622CIZKKRQ1

DRA622CIZKKRQ1

Buy Now
Embedded - DSP (Digital Signal Processors) - DRA622CIZKKRQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DRA622CIZKKRQ1
Embedded - DSP (Digital Signal Processors) DRA622CIZKKRQ1
DRA622CIZKKRQ1

DRA622CIZKKRQ1

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DRA622CIZKKRQ1
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DRA622CIZKKRQ1
DRA622CIZKKRQ1

DRA622CIZKKRQ1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DRA622CIZKKRQ1 1034066-DRA622CIZKKRQ1 DRA622CIZKKRQ1 DRA622CIZKKRQ1 DRA622CIZKKRQ1
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - DRA622CIZKKRQ1 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171BSTZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Serial Port
View Details
DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CA3194E - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK64MC106-I/M7-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details