Texas Instruments SMJ320C31 Digital Signal Processor SMJ320C31GFAM40

Description
SMJ320C31 Digital Signal Processor
Request a Quote Datasheet
Description
SMJ320C31 Digital Signal Processor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SMJ320C31 Digital Signal Processor
SMJ320C31GFAM40
SMJ320C31 Digital Signal Processor SMJ320C31GFAM40
SMJ320C31 Digital Signal Processor

SMJ320C31 Digital Signal Processor

Buy Now Datasheet
32-bit 40MHz Dsp - 698-SMJ320C31GFAM40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 40MHz Dsp
698-SMJ320C31GFAM40
32-bit 40MHz Dsp 698-SMJ320C31GFAM40
32-BIT, 40MHz, OTHER DSP, CPGA141, CERAMIC, PGA-141 Product overview: SMJ320C31GFAM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 40MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C31GFAM40 can be used for catalog matching and distributor lookup.

32-BIT, 40MHz, OTHER DSP, CPGA141, CERAMIC, PGA-141 Product overview: SMJ320C31GFAM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 40MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C31GFAM40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C31GFAM40
329022-SMJ320C31GFAM40
Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C31GFAM40 329022-SMJ320C31GFAM40
Manufacturer: Texas Instruments Win Source Part Number: 329022-SMJ320C31GFAM 40 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 329022-SMJ320C31GFAM40
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
 - SMJ320C31GFAM40 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 40MHz, CMOS, CPGA141

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 40MHz, CMOS, CPGA141

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C31GFAM40
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMJ320C31GFAM40
PROTOTYPE

PROTOTYPE

Supplier's Site
DSP (Digital Signal Processors) - SMJ320C31GFAM40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SMJ320C31GFAM40
DSP (Digital Signal Processors) SMJ320C31GFAM40
DSP, 32-BIT SIZE, 32-EXT BIT, 40

DSP, 32-BIT SIZE, 32-EXT BIT, 40

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMJ320C31GFAM40 698-SMJ320C31GFAM40 329022-SMJ320C31GFAM40 SMJ320C31GFAM40 SMJ320C31GFAM40 SMJ320C31GFAM40
Product Name SMJ320C31 Digital Signal Processor 32-bit 40MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C31GFAM40 Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Supply Voltage 5V
Package Type Other; CPGA141
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6701GJCA12EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416PGE16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details