RZTHC6748 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
DSP (Digital Signal Processors)
RZTHC6748
Description
IC DSP 320KB 361FBGA
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 320KB 361FBGA
Datasheet
Suppliers
Embedded - DSP (Digital Signal Processors)
RZTHC6748
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
RZTHC6748 |
RZTHC6748 |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Package Type
|
BGA; Other; 361-LFBGA
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
533 MHz
Interface Type
SPI; UART; USART; USB; CAN, EBI/EMI, SD/SDIO, SPI, SPORT, TWI, UART/USART, USB OTG
View Details
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; NFBGA
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 64-TQFP
Pin Count
64
View Details