Texas Instruments TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409PGE100

Description
Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) - TMS320VC5409PGE100 - Texas Instruments
Dallas, TX, United States
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP)
TMS320VC5409PGE100
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409PGE100
Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100

Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-10764-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10764-ND
DSP (Digital Signal Processors) 296-10764-ND
IC DIG SIG PROCESSOR 144-LQFP

IC DIG SIG PROCESSOR 144-LQFP

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409PGE100 - 085542-TMS320VC5409PGE100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409PGE100
085542-TMS320VC5409PGE100
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409PGE100 085542-TMS320VC5409PGE100
Manufacturer: Texas Instruments Win Source Part Number: 085542-TMS320VC5409P GE100 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 1.80V Family Name: TMS320VC5409 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC5409GGU100; TMS320VC5409ZGU100; Introduction Date: February 18, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085542-TMS320VC5409PGE100
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 1.80V
Family Name: TMS320VC5409
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5409GGU100; TMS320VC5409ZGU100;
Introduction Date: February 18, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 100MHz 32KB 64KB Dsp
698-TMS320VC5409PGE100
16-bit 100MHz 32KB 64KB Dsp 698-TMS320VC5409PGE100
16-Bit DSP 100MHz 32KB ROM 64KB RAM LQFP 1.8V Product overview: TMS320VC5409PGE100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 32KB, 64KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 32KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409PGE1 00 can be used for catalog matching and distributor lookup.

16-Bit DSP 100MHz 32KB ROM 64KB RAM LQFP 1.8V Product overview: TMS320VC5409PGE100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 32KB, 64KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 32KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409PGE100 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320VC5409PGE100 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5409PGE100
Embedded - DSP (Digital Signal Processors) TMS320VC5409PGE100
IC DIG SIG PROCESSOR 144-LQFP

IC DIG SIG PROCESSOR 144-LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5409PGE100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5409PGE100
DSP (Digital Signal Processors) TMS320VC5409PGE100
IC DIG SIG PROCESSOR 144-LQFP

IC DIG SIG PROCESSOR 144-LQFP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5409PGE100 296-10764-ND 085542-TMS320VC5409PGE100 698-TMS320VC5409PGE100 TMS320VC5409PGE100 TMS320VC5409PGE100
Product Name TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409PGE100 16-bit 100MHz 32KB 64KB Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V 1.80V 1.8V
Clock Speed 80 to 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 80 to 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details