Enhanced Product Fixed-Point Digital Signal Processor 697-FCBGA -55 to 105
IC DSP FIXED-POINT 697FCBGA
Enhanced product C6455 DSP 697-FCBGA -55 to 105 Product overview: SM320C6455BGTZSEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6455BGTZSE
Manufacturer: Texas Instruments
Win Source Part Number: 1250851-SM320C6455BG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
DSP Fixed-Point 32-Bit 1.2GHz 9600MIPS 697-Pin FCBGA Tray
IC DSP FIXED-POINT 697FCBGA
IC DSP FIXED-POINT 697FCBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | SM320C6455BGTZSEP | 296-29840-ND | 698-SM320C6455BGTZSEP | 1250851-SM320C6455BGTZSEP | 815-SM320C6455BGTZSEP | SM320C6455BGTZSEP | SM320C6455BGTZSEP |
| Product Name | SM320C6455-EP Enhanced Product Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6455BGTZSEP | DSP Fixed-Point 32-Bit 1.2GHz 9600MIPS 697-Pin FCBGA Tray | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 3.3V | 1.25V | 1.25V | ||||
| Package Type | Other; 697-BFBGA, FCBGA | Other; FCBGA | Other; 697-BFBGA, FCBGA | BGA; Other; 697-BFBGA, FCBGA | |||
| Pin Count | 697 | 697 | |||||
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |