The OMAP-L138 C6000 DSP+ARM processor is a dual-core applications processor integrating a 375- or 456-MHz ARM926EJ-S RISC MPU and a 375- or 456-MHz C674x fixed- and floating-point VLIW DSP core. It is packaged in a 361-ball NFBGA with a 0.65-mm ball pitch and operates over a temperature range of -40 to 90 °C.
C6000 DSP+ARM Processor 361-NFBGA -40 to 90
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | OMAPL138EZCED4 |
| Product Name | OMAP-L138 C6000 DSP+ARM Processor |
| Supply Voltage | 1.8V; 3.3V |
| Features | Flash Memory |
| Package Type | Other; NFBGA |
| Clock Speed | 456 MHz |
| MIPS | 456 |