AM3715CBPNB -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
DSP (Digital Signal Processors)
AM3715CBPNB
Description
AM3715CBP (NO B/I),DSP
-
Quarktwin Technology Ltd.
Description
AM3715CBP (NO B/I),DSP
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
AM3715CBPNB |
|
Product Name
|
DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
3 suppliers
Clock Speed
533 MHz
Interface Type
SPI; UART; SPI, SSP, UART
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details