Texas Instruments TMS320VC5402A Fixed-Point Digital Signal Processor TMS320VC5402APGE16

Description
Fixed-Point Digital Signal Processor 144-LQFP -40 to 100
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-LQFP -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5402A Fixed-Point Digital Signal Processor - TMS320VC5402APGE16 - Texas Instruments
Dallas, TX, United States
TMS320VC5402A Fixed-Point Digital Signal Processor
TMS320VC5402APGE16
TMS320VC5402A Fixed-Point Digital Signal Processor TMS320VC5402APGE16
Fixed-Point Digital Signal Processor 144-LQFP -40 to 100

Fixed-Point Digital Signal Processor 144-LQFP -40 to 100

Buy Now Datasheet
 - TMS320VC5402APGE16 - Rochester Electronics
Newburyport, MA, United States
TMS320VC5402 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

TMS320VC5402 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

Supplier's Site Datasheet
Singapore, Singapore
16-bit 160MHz 32KB 3.3V Dsp
698-TMS320VC5402APGE16
16-bit 160MHz 32KB 3.3V Dsp 698-TMS320VC5402APGE16
160MHz 16-bit DSP, 32KB ROM, LQFP, 3.3V Product overview: TMS320VC5402APGE16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 160MHz, 32KB, 3.3V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 160MHz, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402APGE 16 can be used for catalog matching and distributor lookup.

160MHz 16-bit DSP, 32KB ROM, LQFP, 3.3V Product overview: TMS320VC5402APGE16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 160MHz, 32KB, 3.3V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 160MHz, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402APGE16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402APGE16
797614-TMS320VC5402APGE16
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402APGE16 797614-TMS320VC5402APGE16
Manufacturer: Texas Instruments Win Source Part Number: 797614-TMS320VC5402A PGE16 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 32kB Voltage - Core: 1.60V Family Name: TMS320VC5402A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC5402AGGU16; TMS320VC5402AZGU16; ; Introduction Date: February 18, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797614-TMS320VC5402APGE16
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 32kB
Voltage - Core: 1.60V
Family Name: TMS320VC5402A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5402AGGU16; TMS320VC5402AZGU16; ;
Introduction Date: February 18, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-12677-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12677-ND
DSP (Digital Signal Processors) 296-12677-ND
IC DSP FIXED POINT 144-LQFP

IC DSP FIXED POINT 144-LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320VC5402APGE16 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5402APGE16
Embedded - DSP (Digital Signal Processors) TMS320VC5402APGE16
IC DSP FIXED POINT 144-LQFP

IC DSP FIXED POINT 144-LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5402APGE16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5402APGE16
DSP (Digital Signal Processors) TMS320VC5402APGE16
IC DSP FIXED POINT 144-LQFP

IC DSP FIXED POINT 144-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5402APGE16 TMS320VC5402APGE16 698-TMS320VC5402APGE16 797614-TMS320VC5402APGE16 296-12677-ND TMS320VC5402APGE16 TMS320VC5402APGE16
Product Name TMS320VC5402A Fixed-Point Digital Signal Processor 16-bit 160MHz 32KB 3.3V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402APGE16 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.60V 3.3V; 1.60V
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
MMACS 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ80 - 048056-TMS320BC51PQ80 - Win Source Electronics
Specs
Supply Voltage 5.00V
Package Type QFP; Other; 132-BQFP (24.54x24.54)
Clock Speed 80 MHz
View Details
3 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers