Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ80 TMS320BC51PQ80

Description
Manufacturer: Texas Instruments Win Source Part Number: 048056-TMS320BC51PQ8 0 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 4kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-BQFP (24.54x24.54) Alternative Parts (Cross-Reference): TMS320BC51PZ80; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 048056-TMS320BC51PQ8 0 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 4kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-BQFP (24.54x24.54) Alternative Parts (Cross-Reference): TMS320BC51PZ80; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ80
048056-TMS320BC51PQ80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ80 048056-TMS320BC51PQ80
Manufacturer: Texas Instruments Win Source Part Number: 048056-TMS320BC51PQ8 0 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 4kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-BQFP (24.54x24.54) Alternative Parts (Cross-Reference): TMS320BC51PZ80; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048056-TMS320BC51PQ80
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 4kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-BQFP (24.54x24.54)
Alternative Parts (Cross-Reference): TMS320BC51PZ80;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processors 132-BQFP Product overview: TMS320BC51PQ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC51PQ80 can be used for catalog matching and distributor lookup.

Digital Signal Processors 132-BQFP Product overview: TMS320BC51PQ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC51PQ80 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320BC51PQ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC51PQ80
DSP (Digital Signal Processors) TMS320BC51PQ80
IC DSP 132-BQFP

IC DSP 132-BQFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 048056-TMS320BC51PQ80 698-TMS320BC51PQ80 TMS320BC51PQ80
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ80 Dsp DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - DSPIC30F401230ISP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "28-DIP (0.300"", 7.62mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers