TMS320TCI6487FCUN -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320TCI6487FCUN
-
Quarktwin Technology Ltd.
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320TCI6487FCUN
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320TCI6487FCUN |
TMS320TCI6487FCUN |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
1000 MHz
|
1000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
33 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Supply Voltage
1.2V; 1.8V
Package Type
Other; 61-UFBGA, WLCSP
Pin Count
61
View Details
4 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details