Cirrus Logic, Inc.
DSP (Digital Signal Processors)
CS47L63-CWZR
-
DigiKey
-
DigiKey
-
DigiKey
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS47L63-CWZR
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
598-CS47L63-CWZRDKR-ND |
CS47L63-CWZR |
CS47L63-CWZR |
CS47L63-CWZR |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.2V; 1.8V
|
|
|
|
|
Package Type
|
Other; 61-UFBGA, WLCSP
|
BGA; Other; 61-UFBGA, WLCSP
|
|
Other; 61-WLCSP (2.7x4.12)
|
|
Pin Count
|
61
|
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
BGA; Other; 367-BFBGA, FCBGA
Clock Speed
500 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock Speed
400 MHz
Interface Type
I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 64-TQFP
Pin Count
64
View Details
2 suppliers