Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320TCI6482BGTZ8

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320TCI6482BGTZ8 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320TCI6482BGTZ8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320TCI6482BGTZ8
DSP (Digital Signal Processors) TMS320TCI6482BGTZ8
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320TCI6482BGTZ8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320TCI6482BGTZ8
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI6482BGTZ8
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320TCI6482BGTZ8 TMS320TCI6482BGTZ8 TMS320TCI6482BGTZ8
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BHKGD1 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
Embedded - DSP (Digital Signal Processors) - ADBF525WBBCZ502 - Lingto Electronic Limited
Specs
Clock Speed 533 MHz
Interface Type I²C; SPI; UART; USB; DMA, I²C, PPI, SPI, SPORT, UART, USB
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details