M59346FP#R40T -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Renesas Electronics Corporation
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
M59346FP#R40T
Description
MIXED SIGNAL PROCESSOR
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Description
MIXED SIGNAL PROCESSOR
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
M59346FP#R40T
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
M59346FP#R40T |
M59346FP#R40T |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
33.3 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Package Type
BGA; Other; 240-BGA MicroStar (15x15)
View Details
5 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details