Rochester Electronics Embedded - DSP (Digital Signal Processors) ADSP-2183KST-210

Description
IC DSP CONTROLLER 16BIT 128-LQFP
Description
IC DSP CONTROLLER 16BIT 128-LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADSP-2183KST-210 is a digital signal processor optimized for high-speed numeric processing applications. It operates at a maximum frequency of 52 MHz with a 19 ns instruction cycle time, delivering a sustained performance of 52 MIPS. The processor features a 3-bus architecture that allows dual operand fetches in every instruction cycle, enabling efficient execution of single-cycle instructions and context switches. This DSP includes 80K bytes of on-chip RAM, configured as 16K words of program memory and 16K words of data memory, allowing for dual-purpose storage. It supports a comprehensive instruction set with extensions for bit manipulation and enhanced computational capabilities. The architecture includes independent computational units such as an ALU, a multiplier/accumulator, and a barrel shifter, along with two independent data address generators for efficient data handling. The ADSP-2183KST-210 provides extensive interfacing options, including a 16-bit internal DMA port for high-speed access to on-chip memory, a byte DMA port for external memory interfacing, and two double-buffered serial ports for synchronous communication. It also features a programmable timer, multiple external interrupts, and a power-down mode for low power dissipation, making it suitable for battery-operated devices. Available in a 128-lead LQFP package, the ADSP-2183KST-210 is compatible with the ADSP-2100 family, ensuring ease of integration into existing systems. This processor is ideal for applications requiring high-performance digital signal processing with flexible memory and interfacing capabilities.

Datasheet Summary
Powered by GS/AI

The ADSP-2183KST-210 is a digital signal processor optimized for high-speed numeric processing applications. It operates at a maximum frequency of 52 MHz with a 19 ns instruction cycle time, delivering a sustained performance of 52 MIPS. The processor features a 3-bus architecture that allows dual operand fetches in every instruction cycle, enabling efficient execution of single-cycle instructions and context switches. This DSP includes 80K bytes of on-chip RAM, configured as 16K words of program memory and 16K words of data memory, allowing for dual-purpose storage. It supports a comprehensive instruction set with extensions for bit manipulation and enhanced computational capabilities. The architecture includes independent computational units such as an ALU, a multiplier/accumulator, and a barrel shifter, along with two independent data address generators for efficient data handling. The ADSP-2183KST-210 provides extensive interfacing options, including a 16-bit internal DMA port for high-speed access to on-chip memory, a byte DMA port for external memory interfacing, and two double-buffered serial ports for synchronous communication. It also features a programmable timer, multiple external interrupts, and a power-down mode for low power dissipation, making it suitable for battery-operated devices. Available in a 128-lead LQFP package, the ADSP-2183KST-210 is compatible with the ADSP-2100 family, ensuring ease of integration into existing systems. This processor is ideal for applications requiring high-performance digital signal processing with flexible memory and interfacing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Embedded - DSP (Digital Signal Processors) - ADSP-2183KST-210 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2183KST-210
Embedded - DSP (Digital Signal Processors) ADSP-2183KST-210
IC DSP CONTROLLER 16BIT 128-LQFP

IC DSP CONTROLLER 16BIT 128-LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number ADSP-2183KST-210
Product Name Embedded - DSP (Digital Signal Processors)
Clock Speed 52 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADBF531WBSTZ406 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details