Texas Instruments SMJ320C6201B Fixed Point Digital Signal Processor, Military SMJ320C6201BGLPW15

Description
Fixed Point Digital Signal Processor, Military 429-CFCBGA -55 to 115
Request a Quote Datasheet
Description
Fixed Point Digital Signal Processor, Military 429-CFCBGA -55 to 115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMJ320C6201B Fixed Point Digital Signal Processor, Military - SMJ320C6201BGLPW15 - Texas Instruments
Dallas, TX, United States
SMJ320C6201B Fixed Point Digital Signal Processor, Military
SMJ320C6201BGLPW15
SMJ320C6201B Fixed Point Digital Signal Processor, Military SMJ320C6201BGLPW15
Fixed Point Digital Signal Processor, Military 429-CFCBGA -55 to 115

Fixed Point Digital Signal Processor, Military 429-CFCBGA -55 to 115

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-SMJ320C6201BGLPW15-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-SMJ320C6201BGLPW15-ND
DSP (Digital Signal Processors) 296-SMJ320C6201BGLPW15-ND
FIXED POINT DIGITAL SIGNAL PROCE

FIXED POINT DIGITAL SIGNAL PROCE

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C6201BGLPW15
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMJ320C6201BGLPW15
FIXED POINT DIGITAL SIGNAL PROCE

FIXED POINT DIGITAL SIGNAL PROCE

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMJ320C6201BGLPW15 296-SMJ320C6201BGLPW15-ND SMJ320C6201BGLPW15
Product Name SMJ320C6201B Fixed Point Digital Signal Processor, Military DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F) -55 to 115 C (-67 to 239 F) -55 to 115 C (-67 to 239 F)
DMA Channels 4
Package Type Other; 429-BCBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABYA60ES - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
IC AUDIO SIGNAL PROCESSOR 48TQFP - 815-TAS5010IPFB - Utmel Electronic Limited
Specs
Supply Voltage 3V~3.6V
Package Type QFP; Other; 48-TQFP
Pin Count 48
View Details
Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details