Texas Instruments TMS320R2811 32-Bit Digital Signal Controller with RAM TMS320R2811PBKQ

Description
32-Bit Digital Signal Controller with RAM 128-LQFP -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with RAM 128-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320R2811 32-Bit Digital Signal Controller with RAM - TMS320R2811PBKQ - Texas Instruments
Dallas, TX, United States
TMS320R2811 32-Bit Digital Signal Controller with RAM
TMS320R2811PBKQ
TMS320R2811 32-Bit Digital Signal Controller with RAM TMS320R2811PBKQ
32-Bit Digital Signal Controller with RAM 128-LQFP -40 to 125

32-Bit Digital Signal Controller with RAM 128-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-18917-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18917-ND
Microcontrollers 296-18917-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 128-LQFP (14x14)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 128-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320R2811PBKQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320R2811PBKQ
Microcontrollers TMS320R2811PBKQ
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 128-LQFP (14x14)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 128-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320R2811PBKQ 296-18917-ND TMS320R2811PBKQ
Product Name TMS320R2811 32-Bit Digital Signal Controller with RAM Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 40 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details