Texas Instruments TMS320LF2401A 16-Bit Fixed-Point DSP with Flash TMS320LF2401AVFA

Description
16-Bit Fixed-Point DSP with Flash 32-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Fixed-Point DSP with Flash 32-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LF2401A 16-Bit Fixed-Point DSP with Flash - TMS320LF2401AVFA - Texas Instruments
Dallas, TX, United States
TMS320LF2401A 16-Bit Fixed-Point DSP with Flash
TMS320LF2401AVFA
TMS320LF2401A 16-Bit Fixed-Point DSP with Flash TMS320LF2401AVFA
16-Bit Fixed-Point DSP with Flash 32-LQFP -40 to 85

16-Bit Fixed-Point DSP with Flash 32-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz Embedded Microcontroller MCU
685-TMS320LF2401AVFA
16-bit 40MHz Embedded Microcontroller MCU 685-TMS320LF2401AVFA
DSP 16-bit 40MHz Fixed-Point LQFP Microcontroller Product overview: TMS320LF2401AVFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2401AVFA can be used for catalog matching and distributor lookup.

DSP 16-bit 40MHz Fixed-Point LQFP Microcontroller Product overview: TMS320LF2401AVFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2401AVFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2401AVFA - 033297-TMS320LF2401AVFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2401AVFA
033297-TMS320LF2401AVFA
Embedded - Embedded - Microcontrollers - TMS320LF2401AVFA 033297-TMS320LF2401AVFA
Manufacturer: Texas Instruments Win Source Part Number: 033297-TMS320LF2401A VFA Packaging: Tray Core Processor: C2xx DSP Number of I/O: 13 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 5x10b Family Name: TMS320LF2401A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): TMS320LF2401AVFAR; TMS320F280200DAT; TMS320LF2401AVFS; Introduction Date: June 17, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033297-TMS320LF2401AVFA
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 13
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Family Name: TMS320LF2401A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): TMS320LF2401AVFAR; TMS320F280200DAT; TMS320LF2401AVFS;
Introduction Date: June 17, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-14411-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-14411-ND
Microcontrollers 296-14411-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - TMS320LF2401AVFA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2401AVFA
Microcontrollers TMS320LF2401AVFA
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320LF2401AVFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2401AVFA
Microcontrollers TMS320LF2401AVFA
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2401AVFA 685-TMS320LF2401AVFA 033297-TMS320LF2401AVFA 296-14411-ND TMS320LF2401AVFA TMS320LF2401AVFA
Product Name TMS320LF2401A 16-Bit Fixed-Point DSP with Flash 16-bit 40MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320LF2401AVFA Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Features PWM
Bits Other; 5-Ch 10-Bit Other; A/D 5x10b
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products